Texas Instruments TPS62153 3?17V 1A Step-Down Converter in 3x3 QFN package TPS62153RGTR

Description
3?17V 1A Step-Down Converter in 3x3 QFN package 16-QFN -40 to 85
Request a Quote Datasheet
Description
3?17V 1A Step-Down Converter in 3x3 QFN package 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62153 3?17V 1A Step-Down Converter in 3x3 QFN package - TPS62153RGTR - Texas Instruments
Dallas, TX, United States
TPS62153 3?17V 1A Step-Down Converter in 3x3 QFN package
TPS62153RGTR
TPS62153 3?17V 1A Step-Down Converter in 3x3 QFN package TPS62153RGTR
3?17V 1A Step-Down Converter in 3x3 QFN package 16-QFN -40 to 85

3?17V 1A Step-Down Converter in 3x3 QFN package 16-QFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62153RGTR - 735439-TPS62153RGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62153RGTR
735439-TPS62153RGTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62153RGTR 735439-TPS62153RGTR
Manufacturer: Texas Instruments Win Source Part Number: 735439-TPS62153RGTR Packaging: Reel Mounting Style: SMD Output Type: Fixed Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 5V Switching Frequency: 2.5MHz Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 17V

Manufacturer: Texas Instruments
Win Source Part Number: 735439-TPS62153RGTR
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 5V
Switching Frequency: 2.5MHz
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 17V

Buy Now
Voltage Regulators - DC DC Switching Regulators - 296-44364-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-44364-6-ND
Voltage Regulators - DC DC Switching Regulators 296-44364-6-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-44364-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-44364-2-ND
Voltage Regulators - DC DC Switching Regulators 296-44364-2-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-44364-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-44364-1-ND
Voltage Regulators - DC DC Switching Regulators 296-44364-1-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62153RGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62153RGTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62153RGTR
IC REG BUCK 5V 1A 16VQFN

IC REG BUCK 5V 1A 16VQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62153RGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62153RGTR
Voltage Regulators - DC DC Switching Regulators TPS62153RGTR
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62153RGTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62153RGTR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62153RGTR
IC REG BUCK 5V 1A 16QFN

IC REG BUCK 5V 1A 16QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62153RGTR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62153RGTR
Voltage Regulators - DC DC Switching Regulators TPS62153RGTR
IC REG BUCK 5V 1A 16QFN

IC REG BUCK 5V 1A 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62153RGTR 735439-TPS62153RGTR 296-44364-6-ND TPS62153RGTR TPS62153RGTR TPS62153RGTR TPS62153RGTR
Product Name TPS62153 3?17V 1A Step-Down Converter in 3x3 QFN package PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62153RGTR Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; QFN Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Synchronous Rectification Synchronous Rectification
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 to ? volts 5 volts
Unlock Full Specs
to access all available technical data