1.2A High Efficient Step Down Converter in 2x2mm SON Package, with Adjustable Vout 8-WSON -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 1.2A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 1.2A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 1.2A 8-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 900866-TPS62080DSGT
Series: DCS-Control™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 1.2A 8-WFDFN Exposed Pad
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS62080
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-29645-1, 296-29645-2, -296-29645-1, -296-29645-1-ND, -TPS62080DSGT-NDR, 296-29645-6
IC REG BUCK ADJ 1.2A 8WSON
IC REG BUCK ADJ 1.2A 8WSON
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 1.2A 8-WFDFN Exposed Pad
IC REG BUCK ADJ 1.2A 8WSON
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62080DSGT | 296-29645-6-ND | 900866-TPS62080DSGT | TPS62080DSGT | TPS62080DSGT | TPS62080DSGT | TPS62080DSGT |
| Product Name | TPS62080 1.2A High Efficient Step Down Converter in 2x2mm SON Package, with Adjustable Vout | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62080DSGT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; WSON | Other; 8-WFDFN Exposed Pad | Other; 8-WSON (2x2) | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Load Disconnect,Output Discharge,Power Good,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.5000 to 4 volts | 0.5000 to 4 volts | 0.5000 volts | 0.5000 to 4 volts | 0.5000 volts |