Manufacturer: Texas Instruments
Win Source Part Number: 757659-TPS62239DRYT
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-UFDFN
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: TPS62239
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1V
Switching Frequency: 3MHz
Voltage - Input (Minimum): 2.05V
Voltage - Input (Maximum): 6V
Buck Switching Regulator IC Positive Fixed 1V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1V 1 Output 500mA 6-UFDFN
IC REG BUCK 1V 500MA 6SON
IC REG BUCK 1V 500MA 6SON
Buck Switching Regulator IC Positive Fixed 1V 1 Output 500mA 6-UFDFN
IC REG BUCK 1V 500MA 6SON
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 757659-TPS62239DRYT | 296-25326-6-ND | TPS62239DRYT | TPS62239DRYT | TPS62239DRYT | TPS62239DRYT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62239DRYT | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN | Other; 6-UFDFN | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Special Features | Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1 volts | 1 volts | 1 volts | 1 volts | 1 to ? volts |