Texas Instruments TPS62220 Adjustable, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 TPS62220DDCRG4

Description
Adjustable, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85
Request a Quote
Description
Adjustable, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62220DDCRG4 is a 400-mA, 1.25-MHz synchronous step-down converter in a 5-pin thin SOT-23 (DDC) package, designed for portable applications powered by single-cell Li-Ion or 3-cell NiMH/NiCd batteries. It supports an input voltage range of 2.5 V to 6 V and an adjustable output voltage from 0.7 V to the input voltage. The device operates with a typical quiescent current of 15 µA and achieves up to 95% efficiency. It features a 1.25-MHz fixed switching frequency, power-save mode for light loads, and 100% duty cycle operation. The operating junction temperature range is -40°C to 150°C, with a maximum power dissipation of 400 mW at 25°C and a thermal resistance of 250 °C/W. The part is rated for an ambient operating temperature of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The TPS62220DDCRG4 is a 400-mA, 1.25-MHz synchronous step-down converter in a 5-pin thin SOT-23 (DDC) package, designed for portable applications powered by single-cell Li-Ion or 3-cell NiMH/NiCd batteries. It supports an input voltage range of 2.5 V to 6 V and an adjustable output voltage from 0.7 V to the input voltage. The device operates with a typical quiescent current of 15 µA and achieves up to 95% efficiency. It features a 1.25-MHz fixed switching frequency, power-save mode for light loads, and 100% duty cycle operation. The operating junction temperature range is -40°C to 150°C, with a maximum power dissipation of 400 mW at 25°C and a thermal resistance of 250 °C/W. The part is rated for an ambient operating temperature of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
TPS62220 Adjustable, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 - TPS62220DDCRG4 - Texas Instruments
Dallas, TX, United States
TPS62220 Adjustable, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23
TPS62220DDCRG4
TPS62220 Adjustable, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 TPS62220DDCRG4
Adjustable, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85

Adjustable, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 5-SOT -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62220DDCRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62220DDCRG4-ND
Voltage Regulators - DC DC Switching Regulators TPS62220DDCRG4-ND
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62220DDCRG4 - 055720-TPS62220DDCRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62220DDCRG4
055720-TPS62220DDCRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62220DDCRG4 055720-TPS62220DDCRG4
Manufacturer: Texas Instruments Win Source Part Number: 055720-TPS62220DDCRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 400mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.7V Maximum Output Voltage: 6V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055720-TPS62220DDCRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.7V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62220DDCRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62220DDCRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62220DDCRG4
IC REG BUCK ADJ 400MA SOT23

IC REG BUCK ADJ 400MA SOT23

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62220DDCRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62220DDCRG4
Voltage Regulators - DC DC Switching Regulators TPS62220DDCRG4
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 400mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62220DDCRG4 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62220DDCRG4
Voltage Regulators - DC DC Switching Regulators TPS62220DDCRG4
IC REG BUCK ADJ 400MA SOT23-5

IC REG BUCK ADJ 400MA SOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62220DDCRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62220DDCRG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62220DDCRG4
IC REG BUCK ADJ 400MA SOT23-5

IC REG BUCK ADJ 400MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62220DDCRG4 TPS62220DDCRG4-ND 055720-TPS62220DDCRG4 TPS62220DDCRG4 TPS62220DDCRG4 TPS62220DDCRG4 TPS62220DDCRG4
Product Name TPS62220 Adjustable, 400-mA, 95% Efficient Step-Down Converter, 15uA, ThinSOT-23 Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62220DDCRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SOT SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.7000 to 6 volts 0.7000 to 6 volts 0.7000 volts 0.7000 volts 0.7000 to 6 volts 0.7000 volts
Unlock Full Specs
to access all available technical data