Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators TPS62311YZDT

Description
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 8-UFBGA, DSBGA
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 8-UFBGA, DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - TPS62311YZDT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62311YZDT-ND
Voltage Regulators - DC DC Switching Regulators TPS62311YZDT-ND
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 8-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 8-UFBGA, DSBGA

Buy Now Datasheet
 - TPS62311YZDT - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 0.89A, 3350kHz Switching Freq-Max, CMOS

Switching Regulator, Voltage-mode, 0.89A, 3350kHz Switching Freq-Max, CMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62311YZDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62311YZDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62311YZDT
IC REG BUCK 1.5V 500MA 8DSBGA

IC REG BUCK 1.5V 500MA 8DSBGA

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62311YZDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62311YZDT
Voltage Regulators - DC DC Switching Regulators TPS62311YZDT
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 8-UFBGA, DSBGA

Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 8-UFBGA, DSBGA

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62311YZDT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62311YZDT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62311YZDT
IC REG BUCK 1.5V 500MA 8DSBGA

IC REG BUCK 1.5V 500MA 8DSBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62311YZDT-ND TPS62311YZDT TPS62311YZDT TPS62311YZDT TPS62311YZDT
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 8-UFBGA, DSBGA Other; BGA8 Other; 8-UFBGA, DSBGA
Special Features Synchronous Rectification
Output Voltage 1.5 volts 1.5 volts 1.5 to ? volts
Unlock Full Specs
to access all available technical data