The TPS62113 is a synchronous step-down DC-DC converter capable of delivering up to 1.5 A of output current with an input voltage range of 3.1 V to 17 V. It features high efficiency, reaching up to 95%, and operates in both pulse width modulation (PWM) and pulse frequency modulation (PFM) modes to optimize performance across varying load conditions. The output voltage is adjustable from 1.2 V to 16 V, and the device can be synchronized to an external clock signal up to 1.4 MHz. It includes protections for overtemperature and overcurrent, ensuring reliable operation. The TPS62113 is housed in a compact 16-pin QFN package and is suitable for applications requiring low noise and high efficiency, such as point-of-load regulation in battery-powered devices and handheld electronics. The operating temperature range is specified from -40°C to 85°C, making it suitable for a variety of environments.
1.5-A, 17-Vin Step-Down Converter with LBI function in QFN-16 16-QFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1112313-TPS62113RSAT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (4x4)
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 16V
Minimum Input Voltage: 3.1V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1.5A 16-VQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1.5A 16-VQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1.5A 16-VQFN Exposed Pad
IC REG BUCK ADJ 1.5A 16QFN
IC REG BUCK ADJ 1.5A 16QFN
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1.5A 16-VQFN Exposed Pad
IC REG BUCK ADJ 1.5A SYNC 16QFN
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS62113RSAT | 1112313-TPS62113RSAT | 296-27025-6-ND | TPS62113RSAT | TPS62113RSAT | TPS62113RSAT | 815-TPS62113RSAT |
| Product Name | TPS62113 1.5-A, 17-Vin Step-Down Converter with LBI function in QFN-16 | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62113RSAT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 1.5A SYNC 16QFN |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; QFN | Other; 16-QFN (4x4) | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1.2 to 16 volts | 1.2 volts | 1.2 to 16 volts | 1.2 volts | 1.2 to 16 volts | 16 volts |