Texas Instruments TPS62242 1.2V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62242DRVRG4

Description
1.2V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote
Description
1.2V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62242 is a 1.2V fixed-output, 300-mA synchronous step-down DC-DC converter designed for battery-powered portable applications. It operates with an input voltage range of 2 V to 6 V, switches at a fixed frequency of 2.25 MHz, and maintains efficiency greater than 94%. The device features power save mode for light loads and a typical quiescent current of 15 µA. It is available in a 6-pin 2 mm × 2 mm WSON package with a maximum solution height of less than 1 mm and operates over a free-air temperature range of −40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The TPS62242 is a 1.2V fixed-output, 300-mA synchronous step-down DC-DC converter designed for battery-powered portable applications. It operates with an input voltage range of 2 V to 6 V, switches at a fixed frequency of 2.25 MHz, and maintains efficiency greater than 94%. The device features power save mode for light loads and a typical quiescent current of 15 µA. It is available in a 6-pin 2 mm × 2 mm WSON package with a maximum solution height of less than 1 mm and operates over a free-air temperature range of −40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
TPS62242 1.2V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package - TPS62242DRVRG4 - Texas Instruments
Dallas, TX, United States
TPS62242 1.2V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package
TPS62242DRVRG4
TPS62242 1.2V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62242DRVRG4
1.2V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

1.2V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62242DRVRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62242DRVRG4-ND
Voltage Regulators - DC DC Switching Regulators TPS62242DRVRG4-ND
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 300mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 300mA 6-WDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62242DRVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62242DRVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62242DRVRG4
IC REG BUCK 1.2V 300MA 6WSON

IC REG BUCK 1.2V 300MA 6WSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62242DRVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62242DRVRG4
Voltage Regulators - DC DC Switching Regulators TPS62242DRVRG4
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 300mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 300mA 6-WDFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62242DRVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62242DRVRG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62242DRVRG4
IC REG BUCK 1.2V 300MA 6SON

IC REG BUCK 1.2V 300MA 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62242DRVRG4 TPS62242DRVRG4-ND TPS62242DRVRG4 TPS62242DRVRG4 TPS62242DRVRG4
Product Name TPS62242 1.2V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SON Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification
Output Voltage 1.2 volts 1.2 volts 1.2 volts 1.2 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

8.75A 600kHz Voltage Regulator IC - 739-LM22678TJ-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5 volts
IOUT 5 amps
View Details
2 suppliers
LM10500 5A Step-Down Energy Management Unit With PowerWise® Adaptive Voltage Scaling - LM10500SQE-0.8/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; WQFN
IOUT 5 amps
View Details
3 suppliers
 - LM22679TJ-5.0 - Rochester Electronics
Specs
Package Type Other; SMSIP7H
Life Cycle Stage Obsolete
View Details
2 suppliers
Voltage Regulators - DC DC Switching Regulators - LM20333MHE/S1 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details