Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-UFDFN
IC REG BUCK 1.8V 500MA 6SON
IC REG BUCK 1.8V 500MA 6SON
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-UFDFN
IC REG BUCK 1.8V 500MA 6SON
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-24485-2-ND | TPS62231DRYT | TPS62231DRYT | TPS62231DRYT | TPS62231DRYT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts |