Texas Instruments TPS62351 1A, 3MHz Buck Converter with I2C for Dynamic Voltage Scaling TPS62351DRCRG4

Description
1A, 3MHz Buck Converter with I2C for Dynamic Voltage Scaling 10-VSON -40 to 85
Request a Quote Datasheet
Description
1A, 3MHz Buck Converter with I2C for Dynamic Voltage Scaling 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62351 1A, 3MHz Buck Converter with I2C for Dynamic Voltage Scaling - TPS62351DRCRG4 - Texas Instruments
Dallas, TX, United States
TPS62351 1A, 3MHz Buck Converter with I2C for Dynamic Voltage Scaling
TPS62351DRCRG4
TPS62351 1A, 3MHz Buck Converter with I2C for Dynamic Voltage Scaling TPS62351DRCRG4
1A, 3MHz Buck Converter with I2C for Dynamic Voltage Scaling 10-VSON -40 to 85

1A, 3MHz Buck Converter with I2C for Dynamic Voltage Scaling 10-VSON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62351DRCRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62351DRCRG4-ND
Voltage Regulators - DC DC Switching Regulators TPS62351DRCRG4-ND
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.9V (1.1V, 1.5V) 1 Output 800mA 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable (Programmable) 0.9V (1.1V, 1.5V) 1 Output 800mA 10-VFDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62351DRCRG4 - 1272913-TPS62351DRCRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62351DRCRG4
1272913-TPS62351DRCRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62351DRCRG4 1272913-TPS62351DRCRG4
Manufacturer: Texas Instruments Win Source Part Number: 1272913-TPS62351DRCR G4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-VFDFN Exposed Pad Mounting: SMD Output Type: Adjustable (Programmable) Function: Step-Down Topology: Buck Frequency - Switching: 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 800mA Family Name: TPS62351 Output Voltage: 0.9V (1.1V, 1.5V) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSON (3x3) Output Voltage MAX: 1.69V Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): LTC3448EMS8E; LTC3542IS6#PBF; FAN5355UC08X; Introduction Date: April 01, 2005 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272913-TPS62351DRCRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable (Programmable)
Function: Step-Down
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 800mA
Family Name: TPS62351
Output Voltage: 0.9V (1.1V, 1.5V)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Output Voltage MAX: 1.69V
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LTC3448EMS8E; LTC3542IS6#PBF; FAN5355UC08X;
Introduction Date: April 01, 2005
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62351DRCRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62351DRCRG4
Voltage Regulators - DC DC Switching Regulators TPS62351DRCRG4
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.9V (1.1V, 1.5V) 1 Output 800mA 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable (Programmable) 0.9V (1.1V, 1.5V) 1 Output 800mA 10-VFDFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62351DRCRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62351DRCRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62351DRCRG4
IC REG BUCK ADJ 800MA 10VSON

IC REG BUCK ADJ 800MA 10VSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62351DRCRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62351DRCRG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62351DRCRG4
IC REG BCK ADJ/PROG 800MA 10VSON

IC REG BCK ADJ/PROG 800MA 10VSON

Supplier's Site Datasheet
IC REG BCK ADJ/PROG 800MA 10VSON - 815-TPS62351DRCRG4 - Utmel Electronic Limited
Hong Kong, China
IC REG BCK ADJ/PROG 800MA 10VSON
815-TPS62351DRCRG4
IC REG BCK ADJ/PROG 800MA 10VSON 815-TPS62351DRCRG4
IC REG BCK ADJ/PROG 800MA 10VSON

IC REG BCK ADJ/PROG 800MA 10VSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number TPS62351DRCRG4 TPS62351DRCRG4-ND 1272913-TPS62351DRCRG4 TPS62351DRCRG4 TPS62351DRCRG4 TPS62351DRCRG4 815-TPS62351DRCRG4
Product Name TPS62351 1A, 3MHz Buck Converter with I2C for Dynamic Voltage Scaling Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62351DRCRG4 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators IC REG BCK ADJ/PROG 800MA 10VSON
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable (Programmable) Adjustable / Variable; Adjustable (Programmable) Adjustable / Variable; Adjustable (Programmable)
Package Type Other; DSBGA,VSON Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Special Features Synchronous Rectification; Dynamic Voltage Scaling,Enable,Frequency Synchronization,Light Load Efficiency,Output Discharge,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.9000 to 1.69 volts 0.9000 to 1.69 volts 0.9000 to 1.5 volts 0.9000 to 1.69 volts 0.9000 volts 1.69 volts
Unlock Full Specs
to access all available technical data