Buck Switching Regulator IC Positive Fixed 1.25V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1.25V 1 Output 500mA 6-UFDFN
IC REG BUCK 1.25V 500MA 6SON
IC REG BUCK 1.25V 500MA 6SON
IC REG BUCK 1.25V 500MA 6SON
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS622318DRYR-ND | TPS622318DRYR | TPS622318DRYR | TPS622318DRYR | TPS622318DRYR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 6-UFDFN | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.25 volts | 1.25 to ? volts | 1.25 volts | 1.25 volts |