The TPS62300 is a 500-mA, 3-MHz synchronous step-down dc-dc converter designed for battery-powered portable applications. It operates with an input voltage range of 2.7 V to 6 V and supports output voltages from 0.6 V to 5.4 V in adjustable configuration. The device is available in a 10-pin QFN package measuring 3 mm × 3 mm and an 8-pin CSP package. It achieves up to 93% efficiency at 3-MHz switching frequency, maintains ±1.3% voltage accuracy over temperature, and draws 86-μA quiescent current. Power-save mode operates at light loads, while 100% duty cycle enables low dropout. The part supports synchronization to an external clock and includes active power-down sequencing. Operating temperature range is -40°C to 85°C.
Adjustable, 500-mA, 3-MHz Step-Down Converter in QFN 8-DSBGA -40 to 85
Switching Regulator, Voltage-mode, 0.89A, 3350kHz Switching Freq-Max, CMOS
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 500mA 8-UFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 213405-TPS62300YZDT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DSBGA (2.3x1.3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5.4V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 500MA 8DSBGA
IC REG BUCK ADJ 500MA 8DSBGA
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 500mA 8-UFBGA, DSBGA
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62300YZDT | TPS62300YZDT | 296-17289-2-ND | 213405-TPS62300YZDT | TPS62300YZDT | TPS62300YZDT | TPS62300YZDT |
| Product Name | TPS62300 Adjustable, 500-mA, 3-MHz Step-Down Converter in QFN | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62300YZDT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; DSBGA,VSON | Other; BGA8 | Other; 8-UFBGA, DSBGA | Other; 8-DSBGA (2.3x1.3) | Other; 8-UFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.4 volts | 0.6000 to 5.4 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 5.4 volts |