Manufacturer: Texas Instruments
Win Source Part Number: 051722-TPS62056DGSG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 850kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSSOP
Purpose: Step-Down
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC REG BCK 3.3V 0.8A SYNC 10MSOP Product overview: TPS62056DGSG from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.8A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62056DGSG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 051722-TPS62056DGSG | 739-TPS62056DGSG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62056DGSG | 3.3V 0.8A Voltage Regulator IC |
| Configuration / Function | Buck | |
| Output Voltage Type | Fixed; Fixed | Fixed |
| Package Type | SSOP; Other; 10-VSSOP | Other; Tube/Rail |
| Life Cycle Stage | Maturity; Active | |
| Special Features | Multiple Outputs; Synchronous Rectification |