Texas Instruments TPS62163 3V-17V 1A Step-Down Converters with DCS-Control? TPS62163DSGT

Description
3V-17V 1A Step-Down Converters with DCS-Control? 8-WSON -40 to 85
Request a Quote Datasheet
Description
3V-17V 1A Step-Down Converters with DCS-Control? 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62163 3V-17V 1A Step-Down Converters with DCS-Control? - TPS62163DSGT - Texas Instruments
Dallas, TX, United States
TPS62163 3V-17V 1A Step-Down Converters with DCS-Control?
TPS62163DSGT
TPS62163 3V-17V 1A Step-Down Converters with DCS-Control? TPS62163DSGT
3V-17V 1A Step-Down Converters with DCS-Control? 8-WSON -40 to 85

3V-17V 1A Step-Down Converters with DCS-Control? 8-WSON -40 to 85

Buy Now Datasheet
Switching Regulators - 8256949P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
8256949P
Switching Regulators 8256949P
Texas Instruments TPS62163DSGT

Texas Instruments TPS62163DSGT

Supplier's Site
Switching Regulators - 1219750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1219750
Switching Regulators 1219750
Texas Instruments TPS62163DSGT

Texas Instruments TPS62163DSGT

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62163DSGT - 1112338-TPS62163DSGT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62163DSGT
1112338-TPS62163DSGT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62163DSGT 1112338-TPS62163DSGT
Manufacturer: Texas Instruments Win Source Part Number: 1112338-TPS62163DSGT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WSON (2x2) Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112338-TPS62163DSGT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30228-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30228-6-ND
Voltage Regulators - DC DC Switching Regulators 296-30228-6-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30228-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30228-1-ND
Voltage Regulators - DC DC Switching Regulators 296-30228-1-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-30228-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-30228-2-ND
Voltage Regulators - DC DC Switching Regulators 296-30228-2-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62163DSGT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62163DSGT
Voltage Regulators - DC DC Switching Regulators TPS62163DSGT
IC REG BUCK 5V 1A 8WSON

IC REG BUCK 5V 1A 8WSON

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62163DSGT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62163DSGT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62163DSGT
IC REG BUCK 5V 1A 8WSON

IC REG BUCK 5V 1A 8WSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62163DSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62163DSGT
Voltage Regulators - DC DC Switching Regulators TPS62163DSGT
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1A 8-WFDFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62163DSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62163DSGT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62163DSGT
IC REG BUCK 5V 1A 8WSON

IC REG BUCK 5V 1A 8WSON

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62163DSGT 8256949P 1219750 1112338-TPS62163DSGT 296-30228-6-ND TPS62163DSGT TPS62163DSGT TPS62163DSGT TPS62163DSGT
Product Name TPS62163 3V-17V 1A Step-Down Converters with DCS-Control? Switching Regulators Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62163DSGT Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck; Boost Buck Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; WSON Other; Wson Other; 8-WSON (2x2) Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 to ? volts 5 volts
Unlock Full Specs
to access all available technical data