Texas Instruments Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 1-14V, 1% Accuracy, Voltage Mode Synchronous Buck Controller with Pre-Bias Startup and Optional Cloc 14-TSSOP -40 to 125 | |
| 1-14V, Voltage Mode Synchronous Buck Controller with Pre-Bias Startup 14-TSSOP -40 to 125 | |
| 1.5MHz/3MHz 3.0A Step-Down DC-DC Switching Regulator 10-MSOP-PowerPAD -40 to 125 | |
| 1.5MHz/3MHz 3.0A Step-Down DC-DC Switching Regulator 10-WSON -40 to 125 | |
| 100 mA up to 42V Input Step-Down DC/DC Regulator in Thin SOT-23 6-SOT -40 to 125 | |
| 2.2-16V, Voltage Mode Synchronous Buck Controller with Adjustable Soft Start 14-TSSOP -40 to 125 | |
| 2.2-16V, Voltage Mode Synchronous Buck Controller with Tracking 14-TSSOP -40 to 125 | |
| 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator 14-HTSSOP -40 to 125 | |
| 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator 14-HTSSOP | |
| 300 mA up to 42V Input Step-Down DC/DC Regulator in Thin SOT-23 6-SOT -40 to 125 | |
| 3A 550 kHz Synchronous SIMPLE SWITCHER® Buck Regulator 14-HTSSOP -40 to 125 | |
| 4A 500 kHz / 1 MHz Synchronous SIMPLE SWITCHER? Buck Regulator 16-HTSSOP -40 to 85 | |
| 600 mA up to 42V Input Step-Down DC/DC Regulator in Thin SOT-23 6-SOT -40 to 125 | |
| High Efficiency Switched Capacitor Step-Down DC/DC Regulator with Sleep Mode 10-WSON -30 to 105 | |
| High Frequency 1.0A Load - Step-Down DC-DC Regulator 5-SOT-23 -40 to 125 | |
| High Frequency 1.0A Load - Step-Down DC-DC Regulator 6-WSON -40 to 125 | |
| High Frequency 1.5A Load - Step-Down DC-DC Regulator 5-SOT-23 -40 to 125 | |
| High Frequency 1.5A Load - Step-Down DC-DC Regulator 6-WSON -40 to 125 | |
| High Frequency 2.0A Load - Step-Down DC-DC Regulator 6-WSON -40 to 125 | |
| High Frequency 2.0A Load - Step-Down DC-DC Regulator 8-MSOP-PowerPAD -40 to 125 | |
| Low Noise Regulator Switched Capacitor Boost Regulator 10-WSON -40 to 85 | |
| Low Noise Regulator Switched Capacitor Boost Regulator 10-WSON | |
| Low-Ripple 1.8V/1.6V Spread-Spectrum Switched Capacitor Step-Down Regulator 9-DSBGA | |
| Low-Ripple 250mA Switched Capacitor Step-Down DC/DC Converter 10-WSON -30 to 110 | |
| Low-Ripple Switched Capacitor Step-Down Regulator 10-WSON -30 to 85 | |
| Regulated 2X, 1.5X Switched Capacitor White LED Driver 10-WSON -40 to 85 | |
| Switched Capacitor Voltage Converter 5-SOT-23 -40 to 85 | |
| Switched Capacitor Voltage Converter 6-SOT-23 -40 to 85 |
| << Prev | Next >> |