Texas Instruments TPS62243 1.8V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62243DRVR

Description
1.8V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote
Description
1.8V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62243 is a 1.8-V fixed-output, 300-mA synchronous step-down DC-DC converter designed for battery-powered portable applications. It operates from a 2-V to 6-V input voltage range with a fixed switching frequency of 2.25 MHz and enters power save mode at light loads to maintain high efficiency. The device supports 100% duty cycle for low dropout and has a typical quiescent current of 15 µA. It is available in a 6-pin 2-mm × 2-mm WSON package and operates over a free-air temperature range of -40°C to 85°C. Output voltage accuracy in PWM mode is ±1.5%.

Datasheet Summary
Powered by GS/AI

The TPS62243 is a 1.8-V fixed-output, 300-mA synchronous step-down DC-DC converter designed for battery-powered portable applications. It operates from a 2-V to 6-V input voltage range with a fixed switching frequency of 2.25 MHz and enters power save mode at light loads to maintain high efficiency. The device supports 100% duty cycle for low dropout and has a typical quiescent current of 15 µA. It is available in a 6-pin 2-mm × 2-mm WSON package and operates over a free-air temperature range of -40°C to 85°C. Output voltage accuracy in PWM mode is ±1.5%.

Suppliers

Company
Product
Description
Supplier Links
TPS62243 1.8V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package - TPS62243DRVR - Texas Instruments
Dallas, TX, United States
TPS62243 1.8V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package
TPS62243DRVR
TPS62243 1.8V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62243DRVR
1.8V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

1.8V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62243DRVR - 081714-TPS62243DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62243DRVR
081714-TPS62243DRVR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62243DRVR 081714-TPS62243DRVR
Manufacturer: Texas Instruments Win Source Part Number: 081714-TPS62243DRVR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Minimum Input Voltage: 2V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081714-TPS62243DRVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-46476-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-46476-6-ND
Voltage Regulators - DC DC Switching Regulators 296-46476-6-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 300mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 300mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-46476-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-46476-1-ND
Voltage Regulators - DC DC Switching Regulators 296-46476-1-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 300mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 300mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-46476-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-46476-2-ND
Voltage Regulators - DC DC Switching Regulators 296-46476-2-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 300mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 300mA 6-WDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62243DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62243DRVR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62243DRVR
IC REG BUCK 1.8V 300MA 6SON

IC REG BUCK 1.8V 300MA 6SON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62243DRVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62243DRVR
Voltage Regulators - DC DC Switching Regulators TPS62243DRVR
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 300mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 300mA 6-WDFN Exposed Pad

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62243DRVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62243DRVR
Voltage Regulators - DC DC Switching Regulators TPS62243DRVR
IC REG BUCK 1.8V 300MA 6SON

IC REG BUCK 1.8V 300MA 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62243DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62243DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62243DRVR
IC REG BUCK 1.8V 300MA 6WSON

IC REG BUCK 1.8V 300MA 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62243DRVR 081714-TPS62243DRVR 296-46476-6-ND TPS62243DRVR TPS62243DRVR TPS62243DRVR TPS62243DRVR
Product Name TPS62243 1.8V / 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62243DRVR Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SON Other; 6-SON (2x2) Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data