Texas Instruments TPS62261 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62261DRVT

Description
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote Datasheet
Description
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62261 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package - TPS62261DRVT - Texas Instruments
Dallas, TX, United States
TPS62261 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package
TPS62261DRVT
TPS62261 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62261DRVT
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-22471-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-22471-2-ND
Voltage Regulators - DC DC Switching Regulators 296-22471-2-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-22471-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-22471-6-ND
Voltage Regulators - DC DC Switching Regulators 296-22471-6-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-22471-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-22471-1-ND
Voltage Regulators - DC DC Switching Regulators 296-22471-1-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62261DRVT - 813821-TPS62261DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62261DRVT
813821-TPS62261DRVT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62261DRVT 813821-TPS62261DRVT
Manufacturer: Texas Instruments Win Source Part Number: 813821-TPS62261DRVT Packaging: Reel Mounting Style: SMD Current - Output: 600mA Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2V Voltage - Output (Min/Fixed): 1.8V Synchronous Rectifier: Yes Supplier Device Package: 6-SON (2x2) Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 6V Manufacturer Package: 6-WDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Part Number Series: TPS62261

Manufacturer: Texas Instruments
Win Source Part Number: 813821-TPS62261DRVT
Packaging: Reel
Mounting Style: SMD
Current - Output: 600mA
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2V
Voltage - Output (Min/Fixed): 1.8V
Synchronous Rectifier: Yes
Supplier Device Package: 6-SON (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 6V
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Part Number Series: TPS62261

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62261DRVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62261DRVT
Voltage Regulators - DC DC Switching Regulators TPS62261DRVT
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 600mA 6-WDFN Exposed Pad

Buy Now
IC REG BUCK 1.8V 0.6A SYNC 6SON - 815-TPS62261DRVT - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK 1.8V 0.6A SYNC 6SON
815-TPS62261DRVT
IC REG BUCK 1.8V 0.6A SYNC 6SON 815-TPS62261DRVT
IC REG BUCK 1.8V 0.6A SYNC 6SON

IC REG BUCK 1.8V 0.6A SYNC 6SON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62261DRVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62261DRVT
Voltage Regulators - DC DC Switching Regulators TPS62261DRVT
IC REG BUCK 1.8V 600MA 6SON

IC REG BUCK 1.8V 600MA 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62261DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62261DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62261DRVT
IC REG BUCK 1.8V 600MA 6WSON

IC REG BUCK 1.8V 600MA 6WSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62261DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62261DRVT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62261DRVT
IC REG BUCK 1.8V 600MA 6SON

IC REG BUCK 1.8V 600MA 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62261DRVT 296-22471-2-ND 813821-TPS62261DRVT TPS62261DRVT 815-TPS62261DRVT TPS62261DRVT TPS62261DRVT TPS62261DRVT
Product Name TPS62261 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62261DRVT Voltage Regulators - DC DC Switching Regulators IC REG BUCK 1.8V 0.6A SYNC 6SON Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck; Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed Fixed
Package Type Other; SON Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data