17-V Input, Step-down Converter with Low Power Mode Input for Intel SkyLake Platform 16-QFN -40 to 85
Buck Switching Regulator IC Positive Programmable 0V 1 Output 3.2A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 0V 1 Output 3.2A 16-VFQFN Exposed Pad
IC REG BUCK PROG 0V 3.2A 16VQFN
IC REG BUCK PROG 3.2A 16QFN
Switching Voltage Regulators 17-V Input Step-Down Converter
Buck Switching Regulator IC Positive Programmable 0V 1 Output 3.2A 16-VFQFN Exposed Pad
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62134CRGTT | 296-TPS62134CRGTTCT-ND | TPS62134CRGTT | TPS62134CRGTT | TPS62134CRGTT | TPS62134CRGTT |
| Product Name | TPS62134C 17-V Input, Step-down Converter with Low Power Mode Input for Intel SkyLake Platform | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.0 to 1.05 volts | 0.0 volts | 0.0 to 1.05 volts |