Texas Instruments TPS62143 3?17V 2A Step-Down Converter in 3x3 QFN package TPS62143RGTT

Description
3?17V 2A Step-Down Converter in 3x3 QFN package 16-QFN -40 to 85
Request a Quote Datasheet
Description
3?17V 2A Step-Down Converter in 3x3 QFN package 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62143 3?17V 2A Step-Down Converter in 3x3 QFN package - TPS62143RGTT - Texas Instruments
Dallas, TX, United States
TPS62143 3?17V 2A Step-Down Converter in 3x3 QFN package
TPS62143RGTT
TPS62143 3?17V 2A Step-Down Converter in 3x3 QFN package TPS62143RGTT
3?17V 2A Step-Down Converter in 3x3 QFN package 16-QFN -40 to 85

3?17V 2A Step-Down Converter in 3x3 QFN package 16-QFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62143RGTT - 141798-TPS62143RGTT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62143RGTT
141798-TPS62143RGTT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62143RGTT 141798-TPS62143RGTT
Manufacturer: Texas Instruments Win Source Part Number: 141798-TPS62143RGTT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 3V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141798-TPS62143RGTT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-29941-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-29941-2-ND
Voltage Regulators - DC DC Switching Regulators 296-29941-2-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-29941-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-29941-1-ND
Voltage Regulators - DC DC Switching Regulators 296-29941-1-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-29941-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-29941-6-ND
Voltage Regulators - DC DC Switching Regulators 296-29941-6-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62143RGTT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62143RGTT
Voltage Regulators - DC DC Switching Regulators TPS62143RGTT
IC REG BUCK 5V 2A 16QFN

IC REG BUCK 5V 2A 16QFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62143RGTT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62143RGTT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62143RGTT
IC REG BUCK 5V 2A 16QFN

IC REG BUCK 5V 2A 16QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62143RGTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62143RGTT
Voltage Regulators - DC DC Switching Regulators TPS62143RGTT
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 16-VFQFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62143RGTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62143RGTT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62143RGTT
IC REG BUCK 5V 2A 16VQFN

IC REG BUCK 5V 2A 16VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62143RGTT 141798-TPS62143RGTT 296-29941-2-ND TPS62143RGTT TPS62143RGTT TPS62143RGTT TPS62143RGTT
Product Name TPS62143 3?17V 2A Step-Down Converter in 3x3 QFN package PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62143RGTT Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; QFN Other; 16-QFN (3x3) Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 to ? volts 5 volts
Unlock Full Specs
to access all available technical data