IC REG BUCK ADJ 3A 6DSBGA
IC REG BUCK ADJ 3A 6DSBGA
IC REG BUCK ADJ 3A 6DSBGA
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 6-VFBGA, DSBGA
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS62088AYFPJDKR-ND | TPS62088AYFPJ |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; 6-VFBGA, DSBGA | Other; 6-VFBGA, DSBGA |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.6000 to 4 volts | 0.6000 to 4 volts |