Texas Instruments TPS62272 2.25MHz 400mA Step-Down Converter with Selectable VOUT TPS62272DRVT

Description
2.25MHz 400mA Step-Down Converter with Selectable VOUT 6-SON -40 to 85
Request a Quote Datasheet
Description
2.25MHz 400mA Step-Down Converter with Selectable VOUT 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62272 2.25MHz 400mA Step-Down Converter with Selectable VOUT - TPS62272DRVT - Texas Instruments
Dallas, TX, United States
TPS62272 2.25MHz 400mA Step-Down Converter with Selectable VOUT
TPS62272DRVT
TPS62272 2.25MHz 400mA Step-Down Converter with Selectable VOUT TPS62272DRVT
2.25MHz 400mA Step-Down Converter with Selectable VOUT 6-SON -40 to 85

2.25MHz 400mA Step-Down Converter with Selectable VOUT 6-SON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62272DRVTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62272DRVTCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62272DRVTCT-ND
Buck Switching Regulator IC Positive Programmable 2.1V, 3.3V 1 Output 400mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Programmable 2.1V, 3.3V 1 Output 400mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62272DRVTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62272DRVTTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62272DRVTTR-ND
Buck Switching Regulator IC Positive Programmable 2.1V, 3.3V 1 Output 400mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Programmable 2.1V, 3.3V 1 Output 400mA 6-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62272DRVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62272DRVT
Voltage Regulators - DC DC Switching Regulators TPS62272DRVT
Buck Switching Regulator IC Positive Programmable 2.1V, 3.3V 1 Output 400mA 6-WDFN Exposed Pad

Buck Switching Regulator IC Positive Programmable 2.1V, 3.3V 1 Output 400mA 6-WDFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62272DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62272DRVT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62272DRVT
IC REG BUCK PROG 400MA 6SON

IC REG BUCK PROG 400MA 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62272DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62272DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62272DRVT
IC REG BUCK PROG 400MA 6SON

IC REG BUCK PROG 400MA 6SON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62272DRVT 296-TPS62272DRVTCT-ND TPS62272DRVT TPS62272DRVT TPS62272DRVT
Product Name TPS62272 2.25MHz 400mA Step-Down Converter with Selectable VOUT Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Adjustable / Variable Fixed; Programmable
Package Type Other; SON Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad
Special Features Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification
Output Voltage 3.3 to 2.1 volts 2.1 to 3.3 volts 2.1 to ? volts 2.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM20123 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade - LM20123MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
LM20125 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Optional Automotive Grade - LM20125MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Voltage Regulators - DC DC Switching Regulators - LM20123QMHE/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22671MR-ADJ - 071037-LM22671MR-ADJ - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-SO PowerPad
View Details
4 suppliers