Texas Instruments TPS62301 1.5V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale TPS62301DRCRG4

Description
1.5V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 10-VSON -40 to 85
Request a Quote Datasheet
Description
1.5V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62301 1.5V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale - TPS62301DRCRG4 - Texas Instruments
Dallas, TX, United States
TPS62301 1.5V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale
TPS62301DRCRG4
TPS62301 1.5V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale TPS62301DRCRG4
1.5V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 10-VSON -40 to 85

1.5V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 10-VSON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62301DRCRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62301DRCRG4-ND
Voltage Regulators - DC DC Switching Regulators TPS62301DRCRG4-ND
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62301DRCRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62301DRCRG4
Voltage Regulators - DC DC Switching Regulators TPS62301DRCRG4
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 10-VFDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62301DRCRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62301DRCRG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62301DRCRG4
IC REG BUCK 1.5V 500MA 10VSON

IC REG BUCK 1.5V 500MA 10VSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62301DRCRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62301DRCRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62301DRCRG4
IC REG BUCK 1.5V 500MA 10VSON

IC REG BUCK 1.5V 500MA 10VSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62301DRCRG4 TPS62301DRCRG4-ND TPS62301DRCRG4 TPS62301DRCRG4 TPS62301DRCRG4
Product Name TPS62301 1.5V, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; DSBGA,VSON Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification Synchronous Rectification
Output Voltage 1.5 volts 1.5 volts 1.5 to ? volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM20333MHE/S1 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
LM22671 500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22671MRX-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
LM22670 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670MRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers
LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676QTJ-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers