Texas Instruments TPS62240 2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62240DDCR

Description
2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 5-SOT -40 to 85
Request a Quote Datasheet
Description
2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 5-SOT -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62240 2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package - TPS62240DDCR - Texas Instruments
Dallas, TX, United States
TPS62240 2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package
TPS62240DDCR
TPS62240 2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62240DDCR
2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 5-SOT -40 to 85

2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package 5-SOT -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62240DDCR - 034379-TPS62240DDCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62240DDCR
034379-TPS62240DDCR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62240DDCR 034379-TPS62240DDCR
Manufacturer: Texas Instruments Win Source Part Number: 034379-TPS62240DDCR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 300mA Family Name: TPS62240 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 6V Minimum Input Voltage: 2V Alternative Parts (Cross-Reference): XF45061_ADJ; RT8009-PB; RT8009-GB; Introduction Date: April 01, 2007 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Wireless, Power Management, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 034379-TPS62240DDCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 300mA
Family Name: TPS62240
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2V
Alternative Parts (Cross-Reference): XF45061_ADJ; RT8009-PB; RT8009-GB;
Introduction Date: April 01, 2007
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Wireless, Power Management, Portable Devices

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-41858-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-41858-1-ND
Voltage Regulators - DC DC Switching Regulators 296-41858-1-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-41858-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-41858-6-ND
Voltage Regulators - DC DC Switching Regulators 296-41858-6-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-41858-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-41858-2-ND
Voltage Regulators - DC DC Switching Regulators 296-41858-2-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62240DDCR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62240DDCR
Voltage Regulators - DC DC Switching Regulators TPS62240DDCR
IC REG BUCK ADJ 300MA SOT23-5

IC REG BUCK ADJ 300MA SOT23-5

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62240DDCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62240DDCR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62240DDCR
IC REG BUCK ADJ 300MA SOT23-5

IC REG BUCK ADJ 300MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62240DDCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62240DDCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62240DDCR
IC REG BUCK ADJ 300MA SOT23

IC REG BUCK ADJ 300MA SOT23

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62240DDCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62240DDCR
Voltage Regulators - DC DC Switching Regulators TPS62240DDCR
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62240DDCR 034379-TPS62240DDCR 296-41858-1-ND TPS62240DDCR TPS62240DDCR TPS62240DDCR TPS62240DDCR
Product Name TPS62240 2.25MHz 300mA Step-Down Converter in 2x2mm SON/TSOT23 Package PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62240DDCR Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SON,SOT SOT23; Other; SOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.6000 to 6 volts 0.6000 volts 0.6000 to 6 volts 0.6000 volts 0.6000 volts 0.6000 to 6 volts
Unlock Full Specs
to access all available technical data