Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 6-VFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 6-VFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 6-VFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 6-VFBGA, DSBGA
2.4-V TO 5.5-V INPUT, STEP-DOWN
IC REG BUCK ADJ 3A 6DSBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS62088AYFPRDKR-ND | TPS62088AYFPR | TPS62088AYFPR | TPS62088AYFPR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 6-VFBGA, DSBGA | Other; 6-VFBGA, DSBGA | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 4 volts | 0.6000 to 4 volts | 0.6000 volts |