The TPS62272 is a 2.25 MHz synchronous step-down DC-DC converter designed for battery-powered portable applications, providing up to 400 mA output current from a 2 V to 6 V input voltage range. It features pin-selectable fixed output voltages of 3.3 V or 2.1 V, Power Save Mode for high efficiency across load ranges, and automatic transition between PFM and PWM modes. The device operates with a typical quiescent current of 18 µA and includes a shutdown current of less than 1 µA. It is available in a 2 mm × 2 mm × 0.8 mm 6-pin SON package, supporting a solution height of less than 1 mm. Operating temperature range is from -40°C to 85°C.
2.25MHz 400mA Step-Down Converter with Selectable VOUT 6-SON -40 to 85
Buck Switching Regulator IC Positive Programmable 2.1V, 3.3V 1 Output 400mA 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 2.1V, 3.3V 1 Output 400mA 6-WDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1272902-TPS62272DRVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 6-WDFN Exposed Pad
Mounting: SMD
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 400mA
Family Name: TPS62272
Output Voltage: 2.1V, 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-SON (2x2)
Input Voltage MIN: 2V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): R5220K322B-TR; R5220K322A-TR; R5220K331B-TR;
Introduction Date: March 01, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC REG BUCK PROG 400MA 6SON
IC REG BUCK PROG 400MA 6SON
Buck Switching Regulator IC Positive Programmable 2.1V, 3.3V 1 Output 400mA 6-WDFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62272DRVR | 296-24205-2-ND | 1272902-TPS62272DRVR | TPS62272DRVR | TPS62272DRVR | TPS62272DRVR |
| Product Name | TPS62272 2.25MHz 400mA Step-Down Converter with Selectable VOUT | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62272DRVR | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck; Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Programmable | Fixed; Programmable | ||
| Package Type | Other; SON | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 3.3 to 2.1 volts | 2.1 to 3.3 volts | 2.1 to 3.3 volts | 2.1 volts | 2.1 to ? volts |