The TPS62093 is a 3-A synchronous step-down converter with DCS-Control™, designed for battery-powered applications and point-of-load regulation. It operates from a 2.5-V to 6-V input voltage range and provides a fixed 1.8-V output voltage. The device is housed in a 16-pin QFN package measuring 3.00 mm × 3.00 mm, with an exposed thermal pad connected to AGND for improved thermal performance. It features a typical switching frequency of 2.8 MHz, 95% converter efficiency, 20 µA quiescent current in power save mode, and 100% duty cycle for lowest dropout. The part includes output discharge, adjustable soft-start, hiccup short-circuit protection, and output voltage tracking. Operation is specified from -40°C to 85°C.
3A,2.5V to 6V input, up to 97% efficiency, Synchronous Step Down Converter with DCS? Control 16-QFN -40 to 85
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 16-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1112304-TPS62093RGTT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2.8MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 3A 16-VFQFN Exposed Pad
IC REG BUCK 1.8V 3A 16QFN
IC REG BUCK 1.8V 3A 16VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62093RGTT | 296-TPS62093RGTTTR-ND | 1112304-TPS62093RGTT | TPS62093RGTT | TPS62093RGTT | TPS62093RGTT |
| Product Name | TPS62093 3A,2.5V to 6V input, up to 97% efficiency, Synchronous Step Down Converter with DCS? Control | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62093RGTT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; QFN | Other; 16-VFQFN Exposed Pad | Other; 16-QFN (3x3) | Other; 16-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Tracking,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 to ? volts | 1.8 volts |