Texas Instruments TPS62134B 17-V Input, Step-down Converter with Low Power Mode Input for Intel SkyLake Platform TPS62134BRGTT

Description
17-V Input, Step-down Converter with Low Power Mode Input for Intel SkyLake Platform 16-QFN -40 to 85
Request a Quote Datasheet
Description
17-V Input, Step-down Converter with Low Power Mode Input for Intel SkyLake Platform 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62134B 17-V Input, Step-down Converter with Low Power Mode Input for Intel SkyLake Platform - TPS62134BRGTT - Texas Instruments
Dallas, TX, United States
TPS62134B 17-V Input, Step-down Converter with Low Power Mode Input for Intel SkyLake Platform
TPS62134BRGTT
TPS62134B 17-V Input, Step-down Converter with Low Power Mode Input for Intel SkyLake Platform TPS62134BRGTT
17-V Input, Step-down Converter with Low Power Mode Input for Intel SkyLake Platform 16-QFN -40 to 85

17-V Input, Step-down Converter with Low Power Mode Input for Intel SkyLake Platform 16-QFN -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62134BRGTTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62134BRGTTCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62134BRGTTCT-ND
Buck Switching Regulator IC Positive Programmable 0.7V 1 Output 3.2A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Programmable 0.7V 1 Output 3.2A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS62134BRGTTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS62134BRGTTTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS62134BRGTTTR-ND
Buck Switching Regulator IC Positive Programmable 0.7V 1 Output 3.2A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Programmable 0.7V 1 Output 3.2A 16-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62134BRGTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62134BRGTT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62134BRGTT
IC REG BUCK PROG 3.2A 16QFN

IC REG BUCK PROG 3.2A 16QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62134BRGTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62134BRGTT
Voltage Regulators - DC DC Switching Regulators TPS62134BRGTT
Buck Switching Regulator IC Positive Programmable 0.7V 1 Output 3.2A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Programmable 0.7V 1 Output 3.2A 16-VFQFN Exposed Pad

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS62134BRGTT
Switching Voltage Regulators TPS62134BRGTT
Switching Voltage Regulators 17-V Input Step-Down Converter

Switching Voltage Regulators 17-V Input Step-Down Converter

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62134BRGTT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62134BRGTT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62134BRGTT
IC REG BUCK PROG 3.2A 16QFN

IC REG BUCK PROG 3.2A 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62134BRGTT 296-TPS62134BRGTTCT-ND TPS62134BRGTT TPS62134BRGTT TPS62134BRGTT TPS62134BRGTT
Product Name TPS62134B 17-V Input, Step-down Converter with Low Power Mode Input for Intel SkyLake Platform Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Adjustable / Variable Fixed; Programmable
Package Type Other; QFN Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Output Discharge,Power Good,Pre-Bias Start-Up,Remote Sense,Synchronous Rectification Synchronous Rectification
Output Voltage 0.7000 to 1.05 volts 0.7000 to 0.9500 volts 0.7000 volts 0.7000 to 0.9500 volts
Unlock Full Specs
to access all available technical data