3-A Step-Down Converter with DCS-Control and Hiccup Short Circuit Protection in 2x2 HotRod Package 7-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272844-TPS62085RLTT
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TPS62085
Categories: Integrated Circuits
Supplier Device Package: 7-VQFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 6V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 7-VFDFN
Alternative Parts (Cross-Reference): LTC3412EFE#TR; LTC3568EDD; LTC3412EUF; LTC3568IDD#TR;
Introduction Date: October 30, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 2.4MHz
Voltage - Input (Minimum): 2.5V
Voltage - Input (Maximum): 6V
Texas Instruments TPS62085RLTT
Texas Instruments TPS62085RLTT
Texas Instruments TPS62085RLTT
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 7-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 7-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 7-VFDFN
Switching Voltage Regulators 3A SD Cnvtr w/ DCS-Control
IC REG BUCK ADJUSTABLE 3A 7VQFN
IC REG BUCK ADJUSTABLE 3A 7VQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 7-VFDFN
IC REG BUCK ADJ 3A 7VSON
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62085RLTT | 1272844-TPS62085RLTT | 8256885 | 8256885P | 296-37085-6-ND | TPS62085RLTT | TPS62085RLTT | TPS62085RLTT | TPS62085RLTT | TPS62085RLTT |
| Product Name | TPS62085 3-A Step-Down Converter with DCS-Control and Hiccup Short Circuit Protection in 2x2 HotRod Package | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62085RLTT | Switching Regulators | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck; Boost | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; VSON | Other; 7-VFDFN | Other; Vson | Other; 7-VFDFN | Other; 7-VFDFN | Other; 7-VFDFN | ||||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification | Synchronous Rectification | Synchronous Rectification | |||||||
| Output Voltage | 0.8000 to 6 volts | 6 volts | 0.8000 to 6 volts | 0.8000 volts | 0.8000 to 6 volts | 0.8000 volts |