Texas Instruments TPS62203 3.3-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 TPS62203DBVT

Description
3.3-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
3.3-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62203 3.3-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 - TPS62203DBVT - Texas Instruments
Dallas, TX, United States
TPS62203 3.3-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23
TPS62203DBVT
TPS62203 3.3-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 TPS62203DBVT
3.3-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85

3.3-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62203DBVT - 034371-TPS62203DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62203DBVT
034371-TPS62203DBVT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62203DBVT 034371-TPS62203DBVT
Manufacturer: Texas Instruments Win Source Part Number: 034371-TPS62203DBVT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Communications & Networking, Power Management, Multimedia, Imaging, Video & Vision, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 034371-TPS62203DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Communications & Networking, Power Management, Multimedia, Imaging, Video & Vision, Consumer Electronics

Buy Now Datasheet
Switching Regulators - 6616976P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
6616976P
Switching Regulators 6616976P
Texas Instruments TPS62203DBVT

Texas Instruments TPS62203DBVT

Supplier's Site
Switching Regulators - 6616976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
6616976
Switching Regulators 6616976
Texas Instruments TPS62203DBVT

Texas Instruments TPS62203DBVT

Supplier's Site
Switching Regulators - 1625955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1625955
Switching Regulators 1625955
Texas Instruments TPS62203DBVT

Texas Instruments TPS62203DBVT

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - 296-12719-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-12719-6-ND
Voltage Regulators - DC DC Switching Regulators 296-12719-6-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-12719-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-12719-1-ND
Voltage Regulators - DC DC Switching Regulators 296-12719-1-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-12719-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-12719-2-ND
Voltage Regulators - DC DC Switching Regulators 296-12719-2-ND
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA SC-74A, SOT-753

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62203DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62203DBVT
Voltage Regulators - DC DC Switching Regulators TPS62203DBVT
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 300mA SC-74A, SOT-753

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62203DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62203DBVT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62203DBVT
IC REG BUCK 3.3V 300MA SOT23-5

IC REG BUCK 3.3V 300MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62203DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62203DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62203DBVT
IC REG BUCK 3.3V 300MA SOT23-5

IC REG BUCK 3.3V 300MA SOT23-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62203DBVT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62203DBVT
Voltage Regulators - DC DC Switching Regulators TPS62203DBVT
IC REG BUCK 3.3V 300MA SOT23-5

IC REG BUCK 3.3V 300MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62203DBVT 034371-TPS62203DBVT 6616976P 6616976 296-12719-6-ND TPS62203DBVT TPS62203DBVT TPS62203DBVT TPS62203DBVT
Product Name TPS62203 3.3-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62203DBVT Switching Regulators Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck; Boost Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 SOT23; Other; Sot-23 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data