Manufacturer: Texas Instruments
Win Source Part Number: 851703-TPS62148RGXT
Series: DCS-Control™
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS62148
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49511-2, 296-49511-1, 296-49511-6, TPS62148RGXT-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 11-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 11-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 11-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 11-VFQFN
Switching Voltage Regulators 3-17V 2.0A Step-Down Converter with 1% accuracy and PFM/Forced-PWM in 2x3QFN 11-VQFN-HR -40 to 125
IC REG BUCK ADJ 2A 11VQFN
IC REG BUCK ADJUSTABLE 2A 11VQFN
IC REG BUCK ADJUSTABLE 2A 11VQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 851703-TPS62148RGXT | 296-49511-2-ND | TPS62148RGXT | TPS62148RGXT | TPS62148RGXT | TPS62148RGXT | TPS62148RGXT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62148RGXT | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; 11-VFQFN | Other; 11-VFQFN | Other; 11-VFQFN | |||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.8000 to 12 volts | 0.8000 to 12 volts | 0.8000 volts | 0.8000 volts |