Processor Core Supply with I2C Compatible Interface and Remote Sense. 0.5 to 1.77 Vout 16-DSBGA -40 to 85
Processor Core Supply with I2C Compatible Interface and Remote Sense. 0.5 to 1.77 Vout 16-DSBGA -40 to 85 Product overview: TPS62361BYZHR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62361BYZHR can be used for catalog matching and distributor lookup.
Switching Regulator, Current-mode, 3A, 2500kHz Switching Freq-Max
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.5V (0.96V, 1.16V, 1.4V) 1 Output 2.5A 16-UFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.5V (0.96V, 1.16V, 1.4V) 1 Output 2.5A 16-UFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 034400-TPS62361BYZHR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable (Programmable)
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DSBGA (2x2)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.5V (0.96V, 1.16V, 1.4V)
Maximum Output Voltage: 1.77V
Minimum Input Voltage: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.5V (0.96V, 1.16V, 1.4V) 1 Output 2.5A 16-UFBGA, DSBGA
IC REG BUCK ADJ 2.5A 16DSBGA
IC REG BCK ADJ/PROG 2.5A 16DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62361BYZHR | 739-TPS62361BYZHR | TPS62361BYZHR | 296-28830-2-ND | 034400-TPS62361BYZHR | TPS62361BYZHR | TPS62361BYZHR | TPS62361BYZHR |
| Product Name | TPS62361B Processor Core Supply with I2C Compatible Interface and Remote Sense. 0.5 to 1.77 Vout | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62361BYZHR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | Adjustable / Variable; Adjustable (Programmable) | Adjustable (Programmable) | ||
| Package Type | Other; DSBGA | Other; DSBGA16 | Other; 16-UFBGA, DSBGA | Other; 16-DSBGA (2x2) | Other; 16-UFBGA, DSBGA | Other; 16-UFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.5000 to 1.77 volts | 1.77 volts | 0.5000 to 1.77 volts | 0.5000 to 1.4 volts | 0.5000 to 1.77 volts | 0.5000 volts | 0.5000 volts |