The TPS62204DBVT is a high-efficiency synchronous step-down DC-DC converter in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm, designed for portable applications powered by single-cell Li-Ion or 3-cell NiMH/NiCd batteries. It operates from a 2.5-V to 6-V input voltage range and provides a fixed 1.6-V output voltage with up to 300 mA output current. The device switches at a fixed frequency of 1 MHz and enters power save mode at light loads, maintaining a typical quiescent current of 15 µA. It supports 100% duty cycle for low-dropout operation and includes soft start. The operating junction temperature range is -40°C to 150°C, while the ambient operating range is -40°C to 85°C.
1.6-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 5-SOT-23 -40 to 85
Buck Switching Regulator IC Positive Fixed 1.6V 1 Output 300mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 1.6V 1 Output 300mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 1.6V 1 Output 300mA SC-74A, SOT-753
Manufacturer: Texas Instruments
Win Source Part Number: 055718-TPS62204DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.6V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Fixed 1.6V 1 Output 300mA SC-74A, SOT-753
IC REG BUCK 1.6V 300MA SOT23-5
IC REG BUCK 1.6V 300MA SOT23-5
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62204DBVT | 296-TPS62204DBVTTR-ND | 055718-TPS62204DBVT | TPS62204DBVT | TPS62204DBVT | TPS62204DBVT |
| Product Name | TPS62204 1.6-V Output, 300-mA, 95% Efficient Step-Down Converter in SOT-23 | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62204DBVT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 1.6 volts | 1.6 volts | 1.6 volts | 1.6 to ? volts | 1.6 volts |