The TPS62134CRGTR is a synchronous step-down DC-DC converter designed for applications requiring a wide input voltage range of 3 to 17 V. It is particularly suitable for systems powered by Li-Ion batteries or standard 12-V rails, making it ideal for Intel Skylake platform devices such as ultrabooks and notebooks. This converter features a low-power mode that reduces output voltage to minimize power consumption during standby, along with dynamic output voltage adjustment via VID pins. The device can deliver an output current of up to 3.2 A and operates efficiently with a quiescent current of approximately 20 µA in power-save mode. It includes essential protection features such as short-circuit protection and thermal shutdown, ensuring reliability in various operating conditions. The TPS62134CRGTR is housed in a compact 3-mm x 3-mm VQFN-16 package, which includes a thermal pad for improved heat dissipation. This product is suitable for applications requiring high efficiency and precise voltage regulation.
17-V Input, Step-down Converter with Low Power Mode Input for Intel SkyLake Platform 16-QFN -40 to 85
Buck Switching Regulator IC Positive Programmable 0V 1 Output 3.2A 16-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1272860-TPS62134CRGT
Series: DCS-Control
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3.2A
Family Name: TPS62134C
Output Voltage: 0V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (3x3)
Output Voltage MAX: 1.05V
Input Voltage MIN: 3V
Voltage Input MAX: 17V
Alternative Parts (Cross-Reference): LTC3624IMSE#PBF; LTC3624IMSE#TRPBF; LTC3624HMSE#TRPBF;
Introduction Date: January 13, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC REG BUCK PROG 3.2A 16QFN
Buck Switching Regulator IC Positive Programmable 0V 1 Output 3.2A 16-VFQFN Exposed Pad
IC REG BUCK PROG 0V 3.2A 16VQFN
Switching Voltage Regulators 17-V Input, Stepdwn Converter
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62134CRGTR | 296-45047-2-ND | 1272860-TPS62134CRGTR | TPS62134CRGTR | TPS62134CRGTR | TPS62134CRGTR | TPS62134CRGTR |
| Product Name | TPS62134C 17-V Input, Step-down Converter with Low Power Mode Input for Intel SkyLake Platform | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62134CRGTR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Programmable | Fixed; Programmable | ||||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | ||||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.0 to 1.05 volts | 0.0 volts | 0.0 to 1.05 volts | 0.0 volts |