Buck Switching Regulator IC Positive Fixed 2.3V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 2.3V 1 Output 500mA 6-UFDFN
IC REG BUCK 2.3V 500MA 6SON
Buck Switching Regulator IC Positive Fixed 2.3V 1 Output 500mA 6-UFDFN
IC REG BUCK 2.3V 500MA 6SON
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS622310DRYTCT-ND | TPS622310DRYT | TPS622310DRYT | TPS622310DRYT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.3 volts | 2.3 volts | 2.3 to ? volts |