Adjustable, 500-mA, 3-MHz Step-Down Converter in QFN 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272905-TPS62300DRCR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: TPS62300
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x3)
Output Voltage MAX: 5.4V
Input Voltage MIN: 2.7V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): MIC2224YML; Si9174DM-T1-E3; SI9174DM-T1;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62300DRCRG4 | 1272905-TPS62300DRCRG4 |
| Product Name | TPS62300 Adjustable, 500-mA, 3-MHz Step-Down Converter in QFN | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62300DRCRG4 |
| Configuration / Function | Buck | Buck |
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable |
| Package Type | Other; DSBGA,VSON | Other; 10-VFDFN Exposed Pad |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.6000 to 5.4 volts | 0.6000 volts |