17-V Input, Step-down Converter With Low Power Mode Input for Intel SkyLake Platform 16-QFN -40 to 85
Buck Switching Regulator IC Positive Programmable 0V 1 Output 3.2A 16-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 0V 1 Output 3.2A 16-VFQFN Exposed Pad
Win Source Part Number: 1101013-TPS62134ARGT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: DCS-Control™
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 3.2A
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Voltage - Output (Max): 0.98V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 0V
Synchronous Rectifier: Yes
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): TPS62134CRGTR; TPS62134CRGTT; TPS62134BRGTT; NCP3135MNTXG;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS62134ARGTTDKR
Base Product Number: TPS62134
Buck Switching Regulator IC Positive Programmable 0V 1 Output 3.2A 16-VFQFN Exposed Pad
IC REG BUCK PROG 0V 3.2A 16VQFN
Switching Voltage Regulators 17-V Input Step-Down Converter
IC REG BUCK PROG 3.2A 16QFN
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62134ARGTT | 296-TPS62134ARGTTTR-ND | 1101013-TPS62134ARGTT | TPS62134ARGTT | TPS62134ARGTT | TPS62134ARGTT | TPS62134ARGTT |
| Product Name | TPS62134A 17-V Input, Step-down Converter With Low Power Mode Input for Intel SkyLake Platform | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Programmable | Fixed; Programmable | ||||
| Package Type | Other; 16-VFQFN Exposed Pad | Other; Tape & Reel | Other; 16-VFQFN Exposed Pad | ||||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.7000 to 0.9800 volts | 0.0 to 0.9800 volts | 0.7000 volts |