Manufacturer: Texas Instruments
Win Source Part Number: 852191-TPS62135RGXT
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS62135
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44876-1, 296-44876-2, 296-44876-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 11-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 11-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 11-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 11-VFQFN
IC REG BUCK ADJ 4A 11VQFN
IC REG BUCK ADJ 3.5A 11VQFN
Switching Voltage Regulators 3-17V, 3.5A Step-Down Converter
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 852191-TPS62135RGXT | 296-44876-6-ND | TPS62135RGXT | TPS62135RGXT | TPS62135RGXT | TPS62135RGXT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62135RGXT | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Package Type | Other; Reel - TR | Other; 11-VFQFN | Other; 11-VFQFN | |||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 12 volts | 0.8000 to 12 volts | 0.8000 volts |