1A, 3MHz Buck Converter with I2C for Dynamic Voltage Scaling 12-DSBGA -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 813084-TPS62353YZGT
Packaging: Reel
Mounting Style: SMD
Current - Output: 800mA
Output Type: Adjustable (Programmable)
Function: Step-Down
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Output (Min/Fixed): 0.75V (1V, 1.2V)
Synchronous Rectifier: Yes
Supplier Device Package: 12-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 1.54V
Manufacturer Package: 12-UFBGA, DSBGA
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Part Number Series: TPS62353
Switching Regulator, Voltage-mode, 0.8A, 3350kHz Switching Freq-Max
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.75V (1V, 1.2V) 1 Output 800mA 12-UFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.75V (1V, 1.2V) 1 Output 800mA 12-UFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.75V (1V, 1.2V) 1 Output 800mA 12-UFBGA, DSBGA
IC REG BUCK ADJ/PROG 12DSBGA
IC REG BUCK ADJ 800MA 12DSBGA
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.75V (1V, 1.2V) 1 Output 800mA 12-UFBGA, DSBGA
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62353YZGT | 813084-TPS62353YZGT | TPS62353YZGT | 296-32510-2-ND | TPS62353YZGT | TPS62353YZGT | TPS62353YZGT |
| Product Name | TPS62353 1A, 3MHz Buck Converter with I2C for Dynamic Voltage Scaling | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62353YZGT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable (Programmable) | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | |||
| Package Type | Other; DSBGA | Other; 12-UFBGA, DSBGA | Other; DSBGA12 | Other; 12-UFBGA, DSBGA | Other; 12-UFBGA, DSBGA | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Frequency Synchronization,Light Load Efficiency,Output Discharge,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.7500 to 1.54 volts | 1.54 volts | 0.7500 to 1.54 volts | 0.7500 volts | 0.7500 to 1.54 volts |