The TPS62270 is a high-efficiency synchronous step-down DC-DC converter designed for battery-powered portable applications, providing up to 400 mA output current from a 2 V to 6 V input voltage range. It operates at a fixed switching frequency of 2.25 MHz and features pin-selectable output voltages of 0.9 V or 1.15 V. The device is housed in a 2 mm × 2 mm × 0.8 mm 6-pin SON package, enabling a solution height of less than 1 mm and a total solution area of 21.5 mm². It enters power save mode at light loads to maintain high efficiency, with a typical quiescent current of 15 μA and shutdown current below 1 μA. Operating junction temperature ranges from -40°C to 125°C.
2.25MHz 400mA Step-Down Converter with Selectable VOUT 6-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1112389-TPS62270DRVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.9V, 1.15V
Minimum Input Voltage: 2V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62270DRVTG4 | 1112389-TPS62270DRVTG4 |
| Product Name | TPS62270 2.25MHz 400mA Step-Down Converter with Selectable VOUT | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62270DRVTG4 |
| Configuration / Function | Buck | Buck |
| Output Voltage Type | Fixed | Programmable |
| Package Type | Other; SON | Other; 6-SON (2x2) |
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Synchronous Rectification | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.9000 to 1.15 volts | 0.9000 to 1.15 volts |