Texas Instruments TPS62420 Dual, Adjustable, 600mA and 1000mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN TPS62420DRCT

Description
Dual, Adjustable, 600mA and 1000mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN 10-VSON -40 to 85
Request a Quote Datasheet
Description
Dual, Adjustable, 600mA and 1000mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62420 Dual, Adjustable, 600mA and 1000mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN - TPS62420DRCT - Texas Instruments
Dallas, TX, United States
TPS62420 Dual, Adjustable, 600mA and 1000mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN
TPS62420DRCT
TPS62420 Dual, Adjustable, 600mA and 1000mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN TPS62420DRCT
Dual, Adjustable, 600mA and 1000mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN 10-VSON -40 to 85

Dual, Adjustable, 600mA and 1000mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN 10-VSON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-20692-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-20692-2-ND
Voltage Regulators - DC DC Switching Regulators 296-20692-2-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 600mA, 1A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 600mA, 1A 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-20692-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-20692-1-ND
Voltage Regulators - DC DC Switching Regulators 296-20692-1-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 600mA, 1A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 600mA, 1A 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-20692-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-20692-6-ND
Voltage Regulators - DC DC Switching Regulators 296-20692-6-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 600mA, 1A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 600mA, 1A 10-VFDFN Exposed Pad

Buy Now Datasheet
Switching Regulators - 6617055P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
6617055P
Switching Regulators 6617055P
Texas Instruments TPS62420DRCT

Texas Instruments TPS62420DRCT

Supplier's Site
Switching Regulators - 6617055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
6617055
Switching Regulators 6617055
Texas Instruments TPS62420DRCT

Texas Instruments TPS62420DRCT

Supplier's Site
Switching Regulators - 9223558 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
9223558
Switching Regulators 9223558
Texas Instruments TPS62420DRCT

Texas Instruments TPS62420DRCT

Supplier's Site
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62420DRCT - 055739-TPS62420DRCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62420DRCT
055739-TPS62420DRCT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62420DRCT 055739-TPS62420DRCT
Manufacturer: Texas Instruments Win Source Part Number: 055739-TPS62420DRCT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 600mA, 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSON (3x3) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 6V Minimum Input Voltage: 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Portable Devices, Power Management, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 055739-TPS62420DRCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 600mA, 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Portable Devices, Power Management, Audio

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62420DRCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62420DRCT
Voltage Regulators - DC DC Switching Regulators TPS62420DRCT
Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 600mA, 1A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 2 Output 600mA, 1A 10-VFDFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62420DRCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62420DRCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62420DRCT
IC REG BUCK ADJ 0.6A/1A DL 10SON

IC REG BUCK ADJ 0.6A/1A DL 10SON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62420DRCT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62420DRCT
Voltage Regulators - DC DC Switching Regulators TPS62420DRCT
IC REG BUCK ADJ 0.6A/1A DL 10SON

IC REG BUCK ADJ 0.6A/1A DL 10SON

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62420DRCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62420DRCT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62420DRCT
IC REG BUCK ADJ 0.6A/1A DL 10SON

IC REG BUCK ADJ 0.6A/1A DL 10SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62420DRCT 296-20692-2-ND 6617055P 6617055 055739-TPS62420DRCT TPS62420DRCT TPS62420DRCT TPS62420DRCT TPS62420DRCT
Product Name TPS62420 Dual, Adjustable, 600mA and 1000mA, 2.25MHz Step-Down Converter with 1-Wire Interface in QFN Voltage Regulators - DC DC Switching Regulators Switching Regulators Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62420DRCT Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck; Boost Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; VSON Other; 10-VFDFN Exposed Pad Other; Son Other; 10-VSON (3x3) Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Special Features Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Multiple Outputs; Synchronous Rectification Multiple Outputs
Output Voltage 0.6000 to 6 volts 0.6000 to 6 volts 0.6000 volts 0.6000 to 6 volts 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data