Texas Instruments TPS62262 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62262DRVTG4

Description
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote
Description
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS62262 is a 2.25-MHz synchronous step-down DC/DC converter capable of delivering up to 600 mA output current with fixed 1.2 V output voltage. It operates from an input voltage range of 2 V to 6 V and includes power save mode for high efficiency at light loads, with a typical quiescent current of 15 μA. The device is packaged in a 6-pin 2 mm × 2 mm × 0.8 mm WSON package and supports operation over a free air temperature range of -40°C to 85°C. It features 100% duty cycle for low dropout and voltage positioning at light loads.

Datasheet Summary
Powered by GS/AI

The TPS62262 is a 2.25-MHz synchronous step-down DC/DC converter capable of delivering up to 600 mA output current with fixed 1.2 V output voltage. It operates from an input voltage range of 2 V to 6 V and includes power save mode for high efficiency at light loads, with a typical quiescent current of 15 μA. The device is packaged in a 6-pin 2 mm × 2 mm × 0.8 mm WSON package and supports operation over a free air temperature range of -40°C to 85°C. It features 100% duty cycle for low dropout and voltage positioning at light loads.

Suppliers

Company
Product
Description
Supplier Links
TPS62262 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package - TPS62262DRVTG4 - Texas Instruments
Dallas, TX, United States
TPS62262 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package
TPS62262DRVTG4
TPS62262 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62262DRVTG4
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 6-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62262DRVTG4 - 1112388-TPS62262DRVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62262DRVTG4
1112388-TPS62262DRVTG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62262DRVTG4 1112388-TPS62262DRVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1112388-TPS62262DRVT G4 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.2V Minimum Input Voltage: 2V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112388-TPS62262DRVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.2V
Minimum Input Voltage: 2V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC REG BUCK 1.2V 0.6A SYNC 6SON - 815-TPS62262DRVTG4 - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK 1.2V 0.6A SYNC 6SON
815-TPS62262DRVTG4
IC REG BUCK 1.2V 0.6A SYNC 6SON 815-TPS62262DRVTG4
IC REG BUCK 1.2V 0.6A SYNC 6SON

IC REG BUCK 1.2V 0.6A SYNC 6SON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Utmel Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number TPS62262DRVTG4 1112388-TPS62262DRVTG4 815-TPS62262DRVTG4
Product Name TPS62262 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62262DRVTG4 IC REG BUCK 1.2V 0.6A SYNC 6SON
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SON,SOT Other; 6-SON (2x2) Other; Tape & Reel (TR)
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data