Texas Instruments TPS62170-Q1 3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN package TPS62170QDSGRQ1

Description
3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN package 8-WSON -40 to 125
Request a Quote Datasheet
Description
3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN package 8-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62170-Q1 3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN package - TPS62170QDSGRQ1 - Texas Instruments
Dallas, TX, United States
TPS62170-Q1 3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN package
TPS62170QDSGRQ1
TPS62170-Q1 3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN package TPS62170QDSGRQ1
3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN package 8-WSON -40 to 125

3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN package 8-WSON -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-47379-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-47379-1-ND
Voltage Regulators - DC DC Switching Regulators 296-47379-1-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-47379-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-47379-2-ND
Voltage Regulators - DC DC Switching Regulators 296-47379-2-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-47379-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-47379-6-ND
Voltage Regulators - DC DC Switching Regulators 296-47379-6-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62170QDSGRQ1 - 851456-TPS62170QDSGRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62170QDSGRQ1
851456-TPS62170QDSGRQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62170QDSGRQ1 851456-TPS62170QDSGRQ1
Manufacturer: Texas Instruments Win Source Part Number: 851456-TPS62170QDSGR Q1 Series: Automotive, AEC-Q100, DCS-Control™ Features: Switching Regulator IC Output Package: Reel - TR Family Name: TPS62170 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS62170QDSGRQ1-ND, 296-47379-1, 296-47379-2, 296-47379-6

Manufacturer: Texas Instruments
Win Source Part Number: 851456-TPS62170QDSGRQ1
Series: Automotive, AEC-Q100, DCS-Control™
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS62170
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS62170QDSGRQ1-ND, 296-47379-1, 296-47379-2, 296-47379-6

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62170QDSGRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62170QDSGRQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62170QDSGRQ1
IC REG BUCK ADJ 500MA 8WSON

IC REG BUCK ADJ 500MA 8WSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62170QDSGRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62170QDSGRQ1
Voltage Regulators - DC DC Switching Regulators TPS62170QDSGRQ1
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 500mA 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 500mA 8-WFDFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62170QDSGRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62170QDSGRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62170QDSGRQ1
IC REG BUCK ADJ 500MA 8WSON

IC REG BUCK ADJ 500MA 8WSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62170QDSGRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62170QDSGRQ1
Voltage Regulators - DC DC Switching Regulators TPS62170QDSGRQ1
IC REG BUCK ADJ 500MA 8WSON

IC REG BUCK ADJ 500MA 8WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62170QDSGRQ1 296-47379-1-ND 851456-TPS62170QDSGRQ1 TPS62170QDSGRQ1 TPS62170QDSGRQ1 TPS62170QDSGRQ1 TPS62170QDSGRQ1
Product Name TPS62170-Q1 3-17V 0.5A Automotive Step-Down Converter in 2x2 QFN package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62170QDSGRQ1 PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; WSON Other; 8-WFDFN Exposed Pad Other; Reel - TR Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification Synchronous Rectification
Output Voltage 0.9000 to 6 volts 0.9000 to 6 volts 0.9000 to 6 volts 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data