Texas Instruments TPS62112 5-V, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 TPS62112RSARG4

Description
5-V, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 16-QFN -40 to 85
Request a Quote Datasheet
Description
5-V, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62112 5-V, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 - TPS62112RSARG4 - Texas Instruments
Dallas, TX, United States
TPS62112 5-V, 1.5-A, 17-V Vin Step-Down Converter in QFN-16
TPS62112RSARG4
TPS62112 5-V, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 TPS62112RSARG4
5-V, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 16-QFN -40 to 85

5-V, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 16-QFN -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62112RSARG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62112RSARG4-ND
Voltage Regulators - DC DC Switching Regulators TPS62112RSARG4-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 16-VQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62112RSARG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62112RSARG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62112RSARG4
IC REG BUCK 5V 1.5A 16QFN

IC REG BUCK 5V 1.5A 16QFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62112RSARG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62112RSARG4
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62112RSARG4
IC REG BUCK 5V 1.5A 16QFN

IC REG BUCK 5V 1.5A 16QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62112RSARG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62112RSARG4
Voltage Regulators - DC DC Switching Regulators TPS62112RSARG4
Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 16-VQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 1.5A 16-VQFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62112RSARG4 TPS62112RSARG4-ND TPS62112RSARG4 TPS62112RSARG4 TPS62112RSARG4
Product Name TPS62112 5-V, 1.5-A, 17-V Vin Step-Down Converter in QFN-16 Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; QFN Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification Synchronous Rectification
Output Voltage 5 volts 5 volts 5 volts 5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

LM20144 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20144MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers
Voltage Regulators - DC DC Switching Regulators - LM22680MRX-ADJ/E7002609 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
DC DC Switching Controllers - 5962-9451305MPA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
LM21305 3-18V, 5A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM21305SQ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; WQFN
View Details
9 suppliers