28V, 0.5A Step-Down Converter with SNOOZE Mode 10-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 378176-TPS62175DQCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Buck-Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: TPS62175
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (3x2)
Purpose: Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 6V
Minimum Input Voltage: 4.75V
Alternative Parts (Cross-Reference): MAX77756DEWL+T; MIC26603-ZAYJLTR; MIC26603-ZAYJL; MIC26603-ZAYJL-TR; MAX77756DEWL+;
Introduction Date: October 28, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Buck, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1V 1 Output 500mA 10-WFDFN Exposed Pad
Buck, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1V 1 Output 500mA 10-WFDFN Exposed Pad
Buck, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1V 1 Output 500mA 10-WFDFN Exposed Pad
Switch Volt Regulator, TPS62175DQCR
Switch Volt Regulator, TPS62175DQCR
Switch Volt Regulator, TPS62175DQCR
IC REG BUCK ADJ 500MA 10WSON
IC REG BUCK BST ADJ 500MA 10WSON
Buck, Buck-Boost Switching Regulator IC Positive or Negative Adjustable 1V 1 Output 500mA 10-WFDFN Exposed Pad
IC REG BUCK ADJ 500MA 10WSON
| Texas Instruments | Win Source Electronics | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62175DQCR | 378176-TPS62175DQCR | 296-39451-2-ND | 2297122 | TPS62175DQCR | TPS62175DQCR | TPS62175DQCR | TPS62175DQCR |
| Product Name | TPS62175 28V, 0.5A Step-Down Converter with SNOOZE Mode | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62175DQCR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck-Boost | Buck, Buck-Boost | Buck; Buck-Boost | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; WSON | Other; 10-WSON (3x2) | Other; 10-WFDFN Exposed Pad | Other; WSON | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 1 to 6 volts | 1 volts | 1 to 6 volts | 1 volts | 1 volts | 1 to 6 volts |