Texas Instruments TPS62262 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62262DDCR

Description
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 5-SOT -40 to 85
Request a Quote Datasheet
Description
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 5-SOT -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62262 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package - TPS62262DDCR - Texas Instruments
Dallas, TX, United States
TPS62262 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package
TPS62262DDCR
TPS62262 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62262DDCR
2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 5-SOT -40 to 85

2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 5-SOT -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62262DDCR - 1272901-TPS62262DDCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62262DDCR
1272901-TPS62262DDCR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62262DDCR 1272901-TPS62262DDCR
Manufacturer: Texas Instruments Win Source Part Number: 1272901-TPS62262DDCR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 2.25MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 600mA Family Name: TPS62262 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Input Voltage MIN: 2V Voltage Input MAX: 6V Alternative Parts (Cross-Reference): LTC3410BESC6-1.2#PBF ; LTC3410BESC6-1.2#TR; NX4108-12CZ1TR; Introduction Date: March 01, 2011 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272901-TPS62262DDCR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.25MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: TPS62262
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Input Voltage MIN: 2V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): LTC3410BESC6-1.2#PBF; LTC3410BESC6-1.2#TR; NX4108-12CZ1TR;
Introduction Date: March 01, 2011
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62262DDCR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS62262DDCR-ND
Voltage Regulators - DC DC Switching Regulators TPS62262DDCR-ND
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
 - TPS62262DDCR - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 0.6A, 2500kHz Switching Freq-Max, PDSO5

Switching Regulator, Voltage-mode, 0.6A, 2500kHz Switching Freq-Max, PDSO5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62262DDCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62262DDCR
Voltage Regulators - DC DC Switching Regulators TPS62262DDCR
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62262DDCR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62262DDCR
Voltage Regulators - DC DC Switching Regulators TPS62262DDCR
IC REG BUCK 1.2V 600MA SOT23-5

IC REG BUCK 1.2V 600MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62262DDCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62262DDCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62262DDCR
IC REG BUCK 1.2V 600MA SOT23-5

IC REG BUCK 1.2V 600MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62262DDCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62262DDCR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62262DDCR
IC REG BUCK 1.2V 600MA SOT23-5

IC REG BUCK 1.2V 600MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62262DDCR 1272901-TPS62262DDCR TPS62262DDCR-ND TPS62262DDCR TPS62262DDCR TPS62262DDCR TPS62262DDCR TPS62262DDCR
Product Name TPS62262 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62262DDCR Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck; Buck Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SON,SOT SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 1.2 volts 1.2 volts 1.2 volts 1.2 to ? volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data