Texas Instruments TPS62120 15V, 75mA, 96% efficiency Step-Down Converter with DCS-Control TPS62120DCNT

Description
15V, 75mA, 96% efficiency Step-Down Converter with DCS-Control 8-SOT-23 -40 to 85
Request a Quote Datasheet
Description
15V, 75mA, 96% efficiency Step-Down Converter with DCS-Control 8-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62120 15V, 75mA, 96% efficiency Step-Down Converter with DCS-Control - TPS62120DCNT - Texas Instruments
Dallas, TX, United States
TPS62120 15V, 75mA, 96% efficiency Step-Down Converter with DCS-Control
TPS62120DCNT
TPS62120 15V, 75mA, 96% efficiency Step-Down Converter with DCS-Control TPS62120DCNT
15V, 75mA, 96% efficiency Step-Down Converter with DCS-Control 8-SOT-23 -40 to 85

15V, 75mA, 96% efficiency Step-Down Converter with DCS-Control 8-SOT-23 -40 to 85

Buy Now Datasheet
Switching Regulators - 8123693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
8123693
Switching Regulators 8123693
Texas Instruments TPS62120DCNT

Texas Instruments TPS62120DCNT

Supplier's Site
Switching Regulators - 8123693P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
8123693P
Switching Regulators 8123693P
Texas Instruments TPS62120DCNT

Texas Instruments TPS62120DCNT

Supplier's Site
Switching Regulators - 1219374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1219374
Switching Regulators 1219374
Texas Instruments TPS62120DCNT

Texas Instruments TPS62120DCNT

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - 296-32506-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-32506-2-ND
Voltage Regulators - DC DC Switching Regulators 296-32506-2-ND
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA SOT-23-8

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA SOT-23-8

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-32506-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-32506-1-ND
Voltage Regulators - DC DC Switching Regulators 296-32506-1-ND
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA SOT-23-8

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA SOT-23-8

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-32506-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-32506-6-ND
Voltage Regulators - DC DC Switching Regulators 296-32506-6-ND
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA SOT-23-8

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA SOT-23-8

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62120DCNT - 1272854-TPS62120DCNT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62120DCNT
1272854-TPS62120DCNT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62120DCNT 1272854-TPS62120DCNT
Manufacturer: Texas Instruments Win Source Part Number: 1272854-TPS62120DCNT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: Up to 800kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 75mA Family Name: TPS62120 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-8 Output Voltage MAX: 5.5V Input Voltage MIN: 2V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): iP2005CPbF; MAX758AMJA; iP2005ATRPbF; Introduction Date: July 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in RF Communications, Signal Processing, Industrial, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 1272854-TPS62120DCNT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-8
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 800kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 75mA
Family Name: TPS62120
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-8
Output Voltage MAX: 5.5V
Input Voltage MIN: 2V
Voltage Input MAX: 15V
Alternative Parts (Cross-Reference): iP2005CPbF; MAX758AMJA; iP2005ATRPbF;
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in RF Communications, Signal Processing, Industrial, Test & Measurement

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62120DCNT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62120DCNT
Voltage Regulators - DC DC Switching Regulators TPS62120DCNT
IC REG BUCK ADJ 75MA SOT23-8

IC REG BUCK ADJ 75MA SOT23-8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62120DCNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62120DCNT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62120DCNT
IC REG BUCK ADJ 75MA SOT23-8

IC REG BUCK ADJ 75MA SOT23-8

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62120DCNT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62120DCNT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62120DCNT
IC REG BUCK ADJ 75MA SOT23-8

IC REG BUCK ADJ 75MA SOT23-8

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62120DCNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62120DCNT
Voltage Regulators - DC DC Switching Regulators TPS62120DCNT
Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA SOT-23-8

Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 75mA SOT-23-8

Buy Now

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62120DCNT 8123693 8123693P 296-32506-2-ND 1272854-TPS62120DCNT TPS62120DCNT TPS62120DCNT TPS62120DCNT TPS62120DCNT
Product Name TPS62120 15V, 75mA, 96% efficiency Step-Down Converter with DCS-Control Switching Regulators Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62120DCNT Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck Buck Buck
Output Voltage Type Fixed Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOT-23 SOT23; Other; Sot-23 SOT23; Other; SOT-23-8 SOT23; Other; SOT-23-8 SOT23; Other; SOT-23-8 SOT23 SOT23; Other; SOT-23-8
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Power Good,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 1.2 to 5.5 volts 1.2 to 5.5 volts 1.2 volts 1.2 volts 1.2 volts 1.2 to 5.5 volts
Unlock Full Specs
to access all available technical data