Texas Instruments TPS62060 3MHz, 1.6A Step-Down Converter in 2x2 SON Package TPS62060DSGT

Description
3MHz, 1.6A Step-Down Converter in 2x2 SON Package 8-WSON -40 to 85
Request a Quote Datasheet
Description
3MHz, 1.6A Step-Down Converter in 2x2 SON Package 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62060 3MHz, 1.6A Step-Down Converter in 2x2 SON Package - TPS62060DSGT - Texas Instruments
Dallas, TX, United States
TPS62060 3MHz, 1.6A Step-Down Converter in 2x2 SON Package
TPS62060DSGT
TPS62060 3MHz, 1.6A Step-Down Converter in 2x2 SON Package TPS62060DSGT
3MHz, 1.6A Step-Down Converter in 2x2 SON Package 8-WSON -40 to 85

3MHz, 1.6A Step-Down Converter in 2x2 SON Package 8-WSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62060DSGT - 034334-TPS62060DSGT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62060DSGT
034334-TPS62060DSGT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62060DSGT 034334-TPS62060DSGT
Manufacturer: Texas Instruments Win Source Part Number: 034334-TPS62060DSGT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 3MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WSON (2x2) Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 6V Minimum Input Voltage: 2.7V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 034334-TPS62060DSGT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 6V
Minimum Input Voltage: 2.7V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27229-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27229-1-ND
Voltage Regulators - DC DC Switching Regulators 296-27229-1-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27229-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27229-2-ND
Voltage Regulators - DC DC Switching Regulators 296-27229-2-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-27229-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-27229-6-ND
Voltage Regulators - DC DC Switching Regulators 296-27229-6-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 8-WFDFN Exposed Pad

Buy Now Datasheet
IC REG BUCK ADJ 1.6A SYNC 8WSON - 815-TPS62060DSGT - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK ADJ 1.6A SYNC 8WSON
815-TPS62060DSGT
IC REG BUCK ADJ 1.6A SYNC 8WSON 815-TPS62060DSGT
IC REG BUCK ADJ 1.6A SYNC 8WSON

IC REG BUCK ADJ 1.6A SYNC 8WSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62060DSGT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62060DSGT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62060DSGT
IC REG BUCK ADJ 1.6A 8WSON

IC REG BUCK ADJ 1.6A 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62060DSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62060DSGT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62060DSGT
IC REG BUCK ADJ 1.6A 8WSON

IC REG BUCK ADJ 1.6A 8WSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS62060DSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62060DSGT
Voltage Regulators - DC DC Switching Regulators TPS62060DSGT
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 8-WFDFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62060DSGT 034334-TPS62060DSGT 296-27229-1-ND 815-TPS62060DSGT TPS62060DSGT TPS62060DSGT TPS62060DSGT
Product Name TPS62060 3MHz, 1.6A Step-Down Converter in 2x2 SON Package PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62060DSGT Voltage Regulators - DC DC Switching Regulators IC REG BUCK ADJ 1.6A SYNC 8WSON PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; WSON Other; 8-WSON (2x2) Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.8000 to 6 volts 0.8000 volts 0.8000 to 6 volts 6 volts 0.8000 volts 0.8000 to 6 volts
Unlock Full Specs
to access all available technical data