Adjustable, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale 10-VSON -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 500mA 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 500mA 10-VFDFN Exposed Pad
IC REG BUCK ADJ 500MA 10VSON
IC REG BUCK ADJ 500MA 10VSON
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62320DRCR | 296-18985-2-ND | TPS62320DRCR | TPS62320DRCR | TPS62320DRCR |
| Product Name | TPS62320 Adjustable, 500-mA, 3-MHz Step-Down Converter in QFN or Chip-Scale | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; DSBGA,VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Output Discharge,Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.6000 to 5.4 volts | 0.6000 to 5.4 volts | 0.6000 to 5.4 volts | 0.6000 volts |