Processor Core Supply with I2C Compatible Interface and Remote Sense. 0.77 to 1.4 Vout 16-DSBGA -40 to 85
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.77V (1V, 1.1V, 1.2V, 1.23V) 1 Output 2.5A 16-UFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 811819-TPS62362YZHR
Packaging: Reel
Mounting Style: SMD
Current - Output: 2.5A
Output Type: Adjustable (Programmable)
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Output (Min/Fixed): 0.77V (1V, 1.1V, 1.2V, 1.23V)
Synchronous Rectifier: Yes
Supplier Device Package: 16-DSBGA (2.24x2.16)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 1.4V
Manufacturer Package: 16-UFBGA, DSBGA
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: TPS62362
Switching Regulator, Current-mode, 3A, 2500kHz Switching Freq-Max
Processor Core Supply with I2C Compatible Interface and Remote Sense. 0.77 to 1.4 Vout 16-DSBGA -40 to 85 Product overview: TPS62362YZHR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS62362YZHR can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.77V (1V, 1.1V, 1.2V, 1.23V) 1 Output 2.5A 16-UFBGA, DSBGA
IC REG BCK ADJ/PROG 2.5A 16DSBGA
IC REG BCK ADJ/PROG 2.5A 16DSBGA
IC REG BUCK ADJ 2.5A 16DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62362YZHR | 296-29401-2-ND | 811819-TPS62362YZHR | TPS62362YZHR | 739-TPS62362YZHR | TPS62362YZHR | TPS62362YZHR | TPS62362YZHR | TPS62362YZHR |
| Product Name | TPS62362 Processor Core Supply with I2C Compatible Interface and Remote Sense. 0.77 to 1.4 Vout | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62362YZHR | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | Adjustable (Programmable) | |||
| Package Type | Other; DSBGA | Other; 16-UFBGA, DSBGA | Other; 16-UFBGA, DSBGA | Other; DSBGA16 | Other; 16-UFBGA, DSBGA | Other; 16-UFBGA, DSBGA | |||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 0.7700 to 1.4 volts | 0.7700 to 1.4 volts | 1.4 volts | 1.4 volts | 0.7700 to 1.4 volts | 0.7700 volts | 0.7700 volts |