Manufacturer: Texas Instruments
Win Source Part Number: 034375-TPS62231DRYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Family Name: TPS62231
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-SON (1.45x1)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.05V
Alternative Parts (Cross-Reference): MAX8640YEXT18; MAX8640YEXT18-T; MAX8640YEXT18+TW;
Introduction Date: May 01, 2009
Country of Origin: United Statesof America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-UFDFN
IC REG BUCK 1.8V 500MA 6SON
IC REG BUCK 1.8V 500MA 6SON
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 500mA 6-UFDFN
IC REG BUCK 1.8V 500MA 6SON
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 034375-TPS62231DRYR | 296-39453-2-ND | TPS62231DRYR | TPS62231DRYR | TPS62231DRYR | TPS62231DRYR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62231DRYR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-SON (1.45x1) | Other; 6-UFDFN | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Life Cycle Stage | Maturity; Active | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |