Texas Instruments TPS62260-Q1 Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62260TDDCRQ1

Description
Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 5-SOT -40 to 105
Request a Quote Datasheet
Description
Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 5-SOT -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62260-Q1 Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package - TPS62260TDDCRQ1 - Texas Instruments
Dallas, TX, United States
TPS62260-Q1 Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package
TPS62260TDDCRQ1
TPS62260-Q1 Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package TPS62260TDDCRQ1
Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 5-SOT -40 to 105

Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package 5-SOT -40 to 105

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-40842-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-40842-2-ND
Voltage Regulators - DC DC Switching Regulators 296-40842-2-ND
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62260TDDCRQ1 - 1272900-TPS62260TDDCRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62260TDDCRQ1
1272900-TPS62260TDDCRQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62260TDDCRQ1 1272900-TPS62260TDDCRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1272900-TPS62260TDDC RQ1 Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 105°C Maximum Output Voltage: 6V Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Thin, TSOT-23-5 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.6V Switching Frequency: 2.25MHz Voltage - Input (Minimum): 2V Voltage - Input (Maximum): 6V

Manufacturer: Texas Instruments
Win Source Part Number: 1272900-TPS62260TDDCRQ1
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 105°C
Maximum Output Voltage: 6V
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.6V
Switching Frequency: 2.25MHz
Voltage - Input (Minimum): 2V
Voltage - Input (Maximum): 6V

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS62260TDDCRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS62260TDDCRQ1
Voltage Regulators - DC DC Switching Regulators TPS62260TDDCRQ1
IC REG BUCK ADJ 600MA SOT23-5

IC REG BUCK ADJ 600MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS62260TDDCRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS62260TDDCRQ1
Voltage Regulators - DC DC Switching Regulators TPS62260TDDCRQ1
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS62260TDDCRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS62260TDDCRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS62260TDDCRQ1
IC REG BUCK ADJ 600MA SOT23

IC REG BUCK ADJ 600MA SOT23

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS62260TDDCRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS62260TDDCRQ1
PMIC - Voltage Regulators - DC DC Switching Regulators TPS62260TDDCRQ1
IC REG BUCK ADJ 600MA SOT23-5

IC REG BUCK ADJ 600MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS62260TDDCRQ1 296-40842-2-ND 1272900-TPS62260TDDCRQ1 TPS62260TDDCRQ1 TPS62260TDDCRQ1 TPS62260TDDCRQ1 TPS62260TDDCRQ1
Product Name TPS62260-Q1 Automotive Catalog 2.25MHz 600mA Step-Down Converter in 2x2mm SON/TSOT23 Package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62260TDDCRQ1 Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SON,SOT SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification Synchronous Rectification Synchronous Rectification
Output Voltage 0.6000 to 6 volts 0.6000 to 6 volts 6 volts 0.6000 volts 0.6000 to 6 volts 0.6000 volts
Unlock Full Specs
to access all available technical data